Buck Regulator Positive Output Step-Down DC-DC Controller IC PG-DSO-14
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IFX80471SKV50 |
| Product Name | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver |
| Package Type | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Active |
| VIN | 5 to 60 volts |