Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 34-PowerVFQFN
IC REG BUCK ADJ 6A 34QFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 34-PowerVFQFN
Switching Voltage Regulators POINT OF LOAD
IC REG BUCK ADJUSTABLE 6A 34PQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-111-4189PBFTR-ND | 111-4189PBF | 111-4189PBF | 111-4189PBF | 111-4189PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 34-PowerVFQFN | Other; 34-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 18.38 volts | 0.5000 volts | 0.5000 to 18.38 volts |