Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
IC REG BUCK ADJUSTABLE 6A 35QFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
IC REG BUCK ADJ 6A 35QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-111-4188PBFTR-ND | 111-4188PBF | 111-4188PBF | 111-4188PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 35-PowerVQFN | Other; 35-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.5000 to 18.38 volts | 0.5000 to 18.38 volts | 1 volts |