Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065165-IP1837PBF
Mounting: SMD (SMT)
Output Type: Adjustable
Number of Pins: 17
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 35 A
Output Voltage: 12 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: LGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1.5 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1065165-IP1837PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - IP1837PBF |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; LGA |
| Special Features | Multiple Outputs |