Buck Regulator Positive Output Step-Down SMBus DC-DC Controller IC PG-VQFN-56-901
IC REG BUCK 56VQFN
Buck Regulator Positive Output Step-Down SMBus DC-DC Controller IC PG-VQFN-56-901
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CHL8318-03CRT-ND | CHL8318-03CRT | CHL8318-03CRT |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |