IC REG BUCK ADJ 35A 17LGA
IC REG BUCK ADJUSTABLE 35A 17LGA
IC REG BUCK ADJUSTABLE 35A 17LGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 35A 17-LLGA
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IP1837TRPBF | 376-IP1837TRPBF | IP1837TRPBF | IP1837TRPBF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 35A 17LGA | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| Output Voltage | 0.6000 volts | 12 volts | 0.6000 to 12 volts | |
| IOUT | 35 amps | 35 amps | 35 amps | 35 amps |
| fsw | 225 to 1650 kHz | 225 to 1650 kHz | 225 to 1650 kHz |