Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985365-IP1201PBF
Packaging: Cut Tape
Length: 15.5 mm
Mounting: SMD (SMT)
Output Type: Adjustable
Number of Pins: 158
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 30 A
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: BGA
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 400 kHz
Depth: 9.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 15 A
Min Input Voltage: 3.14 V
Max Output Voltage: 3.3 V
Min Output Voltage: 800 mV
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 985365-IP1201PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - IP1201PBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; BGA |
| Special Features | Multiple Outputs |