Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8102-01CRT CHL8102-01CRT

Description
Manufacturer: Infineon Technologies Win Source Part Number: 810527-CHL8102-01CRT Packaging: Reel Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Power Good Number of Outputs: 3 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C Output Phases: 2 Clock Sync: No Supplier Device Package: PG-VQFN-28-902 Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 810527-CHL8102-01CRT Packaging: Reel Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Power Good Number of Outputs: 3 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C Output Phases: 2 Clock Sync: No Supplier Device Package: PG-VQFN-28-902 Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8102-01CRT - 810527-CHL8102-01CRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8102-01CRT
810527-CHL8102-01CRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8102-01CRT 810527-CHL8102-01CRT
Manufacturer: Infineon Technologies Win Source Part Number: 810527-CHL8102-01CRT Packaging: Reel Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Power Good Number of Outputs: 3 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C Output Phases: 2 Clock Sync: No Supplier Device Package: PG-VQFN-28-902 Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.3V

Manufacturer: Infineon Technologies
Win Source Part Number: 810527-CHL8102-01CRT
Packaging: Reel
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.2MHz
Control Features: Enable, Power Good
Number of Outputs: 3
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C
Output Phases: 2
Clock Sync: No
Supplier Device Package: PG-VQFN-28-902
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.3V

Buy Now
DC DC Switching Controllers - CHL8102-01CRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CHL8102-01CRT
DC DC Switching Controllers CHL8102-01CRT
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-28-902

Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-28-902

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8102-01CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CHL8102-01CRT
PMIC - Voltage Regulators - DC DC Switching Controllers CHL8102-01CRT
IC REG BUCK 28VQFN

IC REG BUCK 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 810527-CHL8102-01CRT CHL8102-01CRT CHL8102-01CRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8102-01CRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Fixed; PWM
Package Type Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete (End Of Life) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

QFN Power Management IC - 750-A8303SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
TO220 Power Management IC - 748-ICE2A765P2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
fsw 100 kHz
Duty Cycle 72
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51031YD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details