Siemens AG Variable frequency drive Siemens SINAMICS 6SL32105BB137UV1 6SL32105BB137UV1

Description
The 1-phase basic SINAMICS V20 6SL32105BB137UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It impresses with ease of use, fast commissioning process and cost-efficiency. The SINAMICS V20 6SL32105BB137UV1 variable frequency drive is suitable for motors with a nominal output of up to 0.50 HP. Thanks to the integrated C1-EMV filter, the use according to DIN EN 61800-3 is allowed. Possible applications include, for example, pumps, fans, compressors and conveyor belts.
Datasheet
Description
The 1-phase basic SINAMICS V20 6SL32105BB137UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It impresses with ease of use, fast commissioning process and cost-efficiency. The SINAMICS V20 6SL32105BB137UV1 variable frequency drive is suitable for motors with a nominal output of up to 0.50 HP. Thanks to the integrated C1-EMV filter, the use according to DIN EN 61800-3 is allowed. Possible applications include, for example, pumps, fans, compressors and conveyor belts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
King of Prussia, PA, United States
Variable frequency drive Siemens SINAMICS 6SL32105BB137UV1
Variable frequency drive Siemens SINAMICS 6SL32105BB137UV1
The 1-phase basic SINAMICS V20 6SL32105BB137UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It impresses with ease of use, fast commissioning process and cost-efficiency. The SINAMICS V20 6SL32105BB137UV1 variable frequency drive is suitable for motors with a nominal output of up to 0.50 HP. Thanks to the integrated C1-EMV filter, the use according to DIN EN 61800-3 is allowed. Possible applications include, for example, pumps, fans, compressors and conveyor belts.

The 1-phase basic SINAMICS V20 6SL32105BB137UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It impresses with ease of use, fast commissioning process and cost-efficiency. The SINAMICS V20 6SL32105BB137UV1 variable frequency drive is suitable for motors with a nominal output of up to 0.50 HP. Thanks to the integrated C1-EMV filter, the use according to DIN EN 61800-3 is allowed. Possible applications include, for example, pumps, fans, compressors and conveyor belts.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Motor Controllers
Product Name Variable frequency drive Siemens SINAMICS 6SL32105BB137UV1
Communication USS, Modbus RTU
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 125 HP ND / 100 HP HD, IP20/UL Type 1 - GA80U5125ABM3 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details