Samtec Inc. Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
| Product Name | Notes |
|---|---|
| POWER EDGE CARD Surface Mount Available in 3, 7 and 10 Pins Per Row Single Row Tin Plating | |
| Available on 36, 64, 98 and 164 Positions Selective Gold Plating Double Row Through Hole and Edge Mount | |
| Surface Mount Available on 10, 15 and 35 Contacts Per Row Double Row Selective Gold Plating | |
| Surface Mount Available on 10, 20 30, 40, 50, 60 and 70 Positions Per Row Double Row Selective Gold Plating | |
| Surface Mount Available on 10, 20, 30, 40 and 50 Positions Per Row Double Row Selective Gold Plating | |
| Through Hole Available with 85 Contacts Per Row Double Row Selective Gold Plating |
| << Prev | Next >> |