Samtec Inc. Card Edge Connectors MECT-110-01-MM-D-RA1

Description
0.80 mm SFP+ Edge Card Connector
Request a Quote Datasheet
Description
0.80 mm SFP+ Edge Card Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MECT-110-01-MM-D-RA1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MECT-110-01-MM-D-RA1
Card Edge Connectors MECT-110-01-MM-D-RA1
0.80 mm SFP+ Edge Card Connector

0.80 mm SFP+ Edge Card Connector

Buy Now
Edge Connectors - 2000413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2000413
Edge Connectors 2000413
Samtec MECT-110-01-MM-D-RA1

Samtec MECT-110-01-MM-D-RA1

Supplier's Site
Edge Connectors - 2000411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2000411
Edge Connectors 2000411
Samtec MECT-110-01-MM-D-RA1

Samtec MECT-110-01-MM-D-RA1

Supplier's Site
I/o Conn, Sfp+, Rcpt, 10Pos, Smt; Connector Type Samtec - 55W8411 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Sfp+, Rcpt, 10Pos, Smt; Connector Type Samtec
55W8411
I/o Conn, Sfp+, Rcpt, 10Pos, Smt; Connector Type Samtec 55W8411
I/O CONN, SFP+, RCPT, 10POS, SMT; Connector Type:SFP, SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:MECT Series RoHS Compliant: Yes

I/O CONN, SFP+, RCPT, 10POS, SMT; Connector Type:SFP, SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:MECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - MECT-110-01-MM-D-RA1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
MECT-110-01-MM-D-RA1
Pluggable Connectors MECT-110-01-MM-D-RA1
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MECT-110-01-MM-D-RA1 2000413 55W8411 MECT-110-01-MM-D-RA1
Product Name Card Edge Connectors Edge Connectors I/o Conn, Sfp+, Rcpt, 10Pos, Smt; Connector Type Samtec Pluggable Connectors
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 115233P13 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details