Samtec Inc. Card Edge Connectors MEC5-080-01-L-RA-W1-TR

Description
0.50 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet
Description
0.50 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Card Edge Connectors
MEC5-080-01-L-RA-W1-TR
Card Edge Connectors MEC5-080-01-L-RA-W1-TR
0.50 mm Mini Edge Card Connector, Vertic

0.50 mm Mini Edge Card Connector, Vertic

Buy Now
Card Edge Conn, Dual Side, 160Pos, Th; Card Edge Connector Type Samtec - 61AC5525 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 160Pos, Th; Card Edge Connector Type Samtec
61AC5525
Card Edge Conn, Dual Side, 160Pos, Th; Card Edge Connector Type Samtec 61AC5525
CARD EDGE CONN, DUAL SIDE, 160POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:160 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Connector Type:Card Edge RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 160POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:160 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Connector Type:Card Edge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC5-080-01-L-RA-W1-TR 61AC5525
Product Name Card Edge Connectors Card Edge Conn, Dual Side, 160Pos, Th; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulation Piercing Harness Board Connector on Threaded Post - 8507 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
View Details