Samtec Inc. Card Edge Conn, Dual Side, 32Pos, Smd; Card Edge Connector Type Samtec PCIE-LP-16-01-S-DV-A-WT

Description
CARD EDGE CONN, DUAL SIDE, 32POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 32POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 32Pos, Smd; Card Edge Connector Type Samtec - 61AC5534 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 32Pos, Smd; Card Edge Connector Type Samtec
61AC5534
Card Edge Conn, Dual Side, 32Pos, Smd; Card Edge Connector Type Samtec 61AC5534
CARD EDGE CONN, DUAL SIDE, 32POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 32POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC5534
Product Name Card Edge Conn, Dual Side, 32Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products