0.50 mm Mini Edge Card Connector, Vertic
CARD EDGE CONN, DUAL SIDE, 160POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:160 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MEC5-080-01-L-DV-W1-K-TR | 63AC8344 |
| Product Name | Card Edge Connectors | Card Edge Conn, Dual Side, 160Pos, Th; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector |