Samtec Inc. Card Edge Connectors MEC5-050-01-L-RA-W2-TR

Description
0.50 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet
Description
0.50 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MEC5-050-01-L-RA-W2-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MEC5-050-01-L-RA-W2-TR
Card Edge Connectors MEC5-050-01-L-RA-W2-TR
0.50 mm Mini Edge Card Connector, Vertic

0.50 mm Mini Edge Card Connector, Vertic

Buy Now
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec - 61AC5520 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
61AC5520
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec 61AC5520
CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC5-RA Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC5-RA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC5-050-01-L-RA-W2-TR 61AC5520
Product Name Card Edge Connectors Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 962543-2309413-1 - Win Source Electronics
Specs
Mounting Surface Mount, Right Angle
View Details
7 suppliers
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details