Samtec Inc. Card Edge Connectors MEC6-140-02-L-DV-A

Description
Mini Edge Card Connector
Request a Quote Datasheet
Description
Mini Edge Card Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MEC6-140-02-L-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MEC6-140-02-L-DV-A
Card Edge Connectors MEC6-140-02-L-DV-A
Mini Edge Card Connector

Mini Edge Card Connector

Buy Now
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec - 85T5570 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec
85T5570
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec 85T5570
CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC6-140-02-L-DV-A 85T5570
Product Name Card Edge Connectors Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - TE-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details