0.80 mm SFP+ Edge Card Connector
Board-to-Board / Mezzanine Connector
CONN SFP+ RCPT 20POS SLD R/A SMD Product overview: MECT-110-01-M-D-RA1-
I/O CONN, SFP+, RCPT, 20POS, R/A, SMT; Connector Type:SFP, SFP+; No. of Contacts:20Contacts;
CONN CARD EDGE SKT 20 POS 0.8MM SLDR RA SMD ROHS COMPLIANT: YES
I/O CONN, SFP+, RCPT, 20POS, R/A, SMT; Connector Type:SFP, SFP+; No. of Contacts:20Contacts;
CONN SFP+ RCPT 20POS SLD R/A SMD
CONN SFP+ RCPT 20POS SLD R/A SMD
| Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MECT-110-01-M-D-RA1-TR | MECT-110-01-M-D-RA1-TR | 443-MECT-110-01-M-D-RA1-TR | 97AC9167 | 81AC9120 | MECT-110-01-M-D-RA1-TR | MECT-110-01-M-D-RA1-TR |
| Product Name | Card Edge Connectors | Board to Board & Mezzanine Connectors | SMD Electronic Connector | I/o Conn, Sfp+, Rcpt, 20Pos, R/a, Smt; Connector Type Samtec | Conn Card Edge Skt 20 Pos 0.8Mm Sldr Ra Smd Rohs Compliant Samtec | Pluggable Connector Assemblies | Pluggable Connectors |
| Connector Type | Card Edge Connector | Board to Board Connector | Card Edge Connector | ||||
| Termination | Solder | Solder | |||||
| Voltage Rating | 265 volts |