Samtec Inc. Card Edge Connectors MEC6-110-02-L-D-RA1

Description
Mini Edge Card Connector
Request a Quote
Description
Mini Edge Card Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MEC6-110-02-L-D-RA1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MEC6-110-02-L-D-RA1
Card Edge Connectors MEC6-110-02-L-D-RA1
Mini Edge Card Connector

Mini Edge Card Connector

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MEC6-110-02-L-D-RA1
Board to Board & Mezzanine Connectors MEC6-110-02-L-D-RA1
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Socket, 0.635Mm, R/a, 20 Way Rohs Compliant Samtec - 69AJ9746 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, R/a, 20 Way Rohs Compliant Samtec
69AJ9746
Socket, 0.635Mm, R/a, 20 Way Rohs Compliant Samtec 69AJ9746
SOCKET, 0.635MM, R/A, 20 WAY ROHS COMPLIANT: YES

SOCKET, 0.635MM, R/A, 20 WAY ROHS COMPLIANT: YES

Supplier's Site
Socket, 0.635Mm, R/a, 20 Way; Card Edge Connector Type Samtec - 96AH1251 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, R/a, 20 Way; Card Edge Connector Type Samtec
96AH1251
Socket, 0.635Mm, R/a, 20 Way; Card Edge Connector Type Samtec 96AH1251
SOCKET, 0.635MM, R/A, 20 WAY; Card Edge Connector Type:-; Card Thickness:-; No. of Contacts:20 Contacts; Connector Mounting:-; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, R/A, 20 WAY; Card Edge Connector Type:-; Card Thickness:-; No. of Contacts:20 Contacts; Connector Mounting:-; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC6-110-02-L-D-RA1 MEC6-110-02-L-D-RA1 69AJ9746 96AH1251
Product Name Card Edge Connectors Board to Board & Mezzanine Connectors Socket, 0.635Mm, R/a, 20 Way Rohs Compliant Samtec Socket, 0.635Mm, R/a, 20 Way; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products