Samtec Inc. Edge Connectors MEC8-150-02-L-D-EM2

Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote Datasheet
Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.80 mm Mini Edge Card Connector Vertica

0.80 mm Mini Edge Card Connector Vertica

Buy Now
Edge Connectors - 2000405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2000405
Edge Connectors 2000405
Samtec MEC8-150-02-L-D-EM2

Samtec MEC8-150-02-L-D-EM2

Supplier's Site
Edge Connectors - 2000408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2000408
Edge Connectors 2000408
Samtec MEC8-150-02-L-D-EM2

Samtec MEC8-150-02-L-D-EM2

Supplier's Site
Card Edge Conn, Dual Side, 100Pos; Card Edge Connector Type Samtec - 59P3107 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos; Card Edge Connector Type Samtec
59P3107
Card Edge Conn, Dual Side, 100Pos; Card Edge Connector Type Samtec 59P3107
CARD EDGE CONN, DUAL SIDE, 100POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC8-150-02-L-D-EM2 2000405 59P3107
Product Name Edge Connectors Card Edge Conn, Dual Side, 100Pos; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details