Samtec Inc. Card Edge Connectors MEC5-070-01-L-RA-W2-TR

Description
0.50 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet
Description
0.50 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Card Edge Connectors
MEC5-070-01-L-RA-W2-TR
Card Edge Connectors MEC5-070-01-L-RA-W2-TR
0.50 mm Mini Edge Card Connector, Vertic

0.50 mm Mini Edge Card Connector, Vertic

Buy Now
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec - 61AC5524 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec
61AC5524
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec 61AC5524
CARD EDGE CONN, DUAL SIDE, 140POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC5-RA Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 140POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC5-RA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC5-070-01-L-RA-W2-TR 61AC5524
Product Name Card Edge Connectors Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details