CARD EDGE CONN, DUAL SIDE, 164POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61AK8275 |
| Product Name | Card Edge Conn, Dual Side, 164Pos, Smt; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector |