Samtec Inc. Card Edge Connectors PCIE-064-02-F-D-RA

Description
1.00 mm PCI Express Low Prof Edge Card C
Request a Quote Datasheet
Description
1.00 mm PCI Express Low Prof Edge Card C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - PCIE-064-02-F-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
PCIE-064-02-F-D-RA
Card Edge Connectors PCIE-064-02-F-D-RA
1.00 mm PCI Express Low Prof Edge Card C

1.00 mm PCI Express Low Prof Edge Card C

Buy Now
Edge Connectors - 7677032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7677032P
Edge Connectors 7677032P
Samtec PCIE-064-02-F-D-RA Edge Connector

Samtec PCIE-064-02-F-D-RA Edge Connector

Supplier's Site
Pcie Rohs Compliant Samtec - 81AC9580 - Newark, An Avnet Company
Chicago, IL, United States
Pcie Rohs Compliant Samtec
81AC9580
Pcie Rohs Compliant Samtec 81AC9580
PCIE ROHS COMPLIANT: YES

PCIE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Samtec - 13AC4813 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Samtec
13AC4813
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Samtec 13AC4813
CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIE-064-02-F-D-RA 7677032P 81AC9580 13AC4813
Product Name Card Edge Connectors Edge Connectors Pcie Rohs Compliant Samtec Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products