Samtec Inc. Card Edge Connectors PCIE-164-02-F-D-TH

Description
1.00 mm PCI Express Low Prof Edge Card C
Request a Quote Datasheet
Description
1.00 mm PCI Express Low Prof Edge Card C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - PCIE-164-02-F-D-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
PCIE-164-02-F-D-TH
Card Edge Connectors PCIE-164-02-F-D-TH
1.00 mm PCI Express Low Prof Edge Card C

1.00 mm PCI Express Low Prof Edge Card C

Buy Now
Edge Connectors - 7677058P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7677058P
Edge Connectors 7677058P
Samtec PCIE-164-02-F-D-TH Edge Connector

Samtec PCIE-164-02-F-D-TH Edge Connector

Supplier's Site
Edge Connectors - 7677058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7677058
Edge Connectors 7677058
Samtec PCIE-164-02-F-D-TH Edge Connector

Samtec PCIE-164-02-F-D-TH Edge Connector

Supplier's Site
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1341462-PCIE-164-02-F-D-TH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1341462-PCIE-164-02-F-D-TH
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1341462-PCIE-164-02-F-D-TH
Win Source Part Number: 1341462-PCIE-164-02- F-D-TH Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Series: PCI Express® (PCIe) Number of Positions: 164 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA66) , Nylon 6/6 Gender: Female Standard Package: 6 Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: PCIE-164 California Prop 65: Warning Information

Win Source Part Number: 1341462-PCIE-164-02-F-D-TH
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Series: PCI Express® (PCIe)
Number of Positions: 164
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Tube
Contact Material: Phosphor Bronze
Material - Insulation: Polyamide (PA66) , Nylon 6/6
Gender: Female
Standard Package: 6
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: PCIE-164
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-PCIE-164-02-F-D-TH
Electronic Connector 303-PCIE-164-02-F-D-TH
CONN PCI EXP FMALE 164POS 0.039 Product overview: PCIE-164-02-F-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-PCIE-164-02-F-D- TH can be used for catalog matching and distributor lookup.

CONN PCI EXP FMALE 164POS 0.039 Product overview: PCIE-164-02-F-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-PCIE-164-02-F-D-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Samtec - 33R0895 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Samtec
33R0895
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Samtec 33R0895
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:- RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tube Samtec - 50P9790 - Newark, An Avnet Company
Chicago, IL, United States
Tube Samtec
50P9790
Tube Samtec 50P9790
Tube

Tube

Supplier's Site
Edgeboard Connectors - PCIE-164-02-F-D-TH - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
PCIE-164-02-F-D-TH
Edgeboard Connectors PCIE-164-02-F-D-TH
CONN PCI EXP FMALE 164POS 0.039

CONN PCI EXP FMALE 164POS 0.039

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIE-164-02-F-D-TH 7677058P 7677058 1341462-PCIE-164-02-F-D-TH 303-PCIE-164-02-F-D-TH 33R0895 50P9790 PCIE-164-02-F-D-TH
Product Name Card Edge Connectors Edge Connectors Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Samtec Tube Samtec Edgeboard Connectors
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Backplane Connectors - 1410142-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
10 suppliers
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details