Samtec Inc. Edge Connectors MEC6-130-02-L-DV-A-K-TR

Description
Samtec MEC6-130-02-L-DV-A-K -TR
Request a Quote Datasheet
Description
Samtec MEC6-130-02-L-DV-A-K -TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Connectors - 2271484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2271484
Edge Connectors 2271484
Samtec MEC6-130-02-L-DV-A-K -TR

Samtec MEC6-130-02-L-DV-A-K-TR

Supplier's Site
Edge Connectors - 2271485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2271485
Edge Connectors 2271485
Samtec MEC6-130-02-L-DV-A-K -TR

Samtec MEC6-130-02-L-DV-A-K-TR

Supplier's Site
Card Edge Connectors - MEC6-130-02-L-DV-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MEC6-130-02-L-DV-A-K-TR
Card Edge Connectors MEC6-130-02-L-DV-A-K-TR
Mini Edge Card Connector

Mini Edge Card Connector

Buy Now
Card Edge Conn, Dual Side, 60Pos, Smt; Card Edge Connector Type Samtec - 63T8440 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Smt; Card Edge Connector Type Samtec
63T8440
Card Edge Conn, Dual Side, 60Pos, Smt; Card Edge Connector Type Samtec 63T8440
CARD EDGE CONN, DUAL SIDE, 60POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Rohs Compliant Samtec - 68AJ1809 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
68AJ1809
Connector Rohs Compliant Samtec 68AJ1809
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Card Edge Conn, Dual Side, 60Pos, Smt; Card Edge Connector Type Samtec - 54AJ5332 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Smt; Card Edge Connector Type Samtec
54AJ5332
Card Edge Conn, Dual Side, 60Pos, Smt; Card Edge Connector Type Samtec 54AJ5332
CARD EDGE CONN, DUAL SIDE, 60POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271484 MEC6-130-02-L-DV-A-K-TR 63T8440 68AJ1809
Product Name Edge Connectors Card Edge Connectors Card Edge Conn, Dual Side, 60Pos, Smt; Card Edge Connector Type Samtec Connector Rohs Compliant Samtec
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data