Samtec Inc. Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
| Product Name | Notes |
|---|---|
| Insulator Material: Black LCP Contact Material: Phosphor Bronze Plating: Sn or Au over 100µ" (2,54µm) Ni Operating Temp Range: -55°C to +125°C Current Rating: 2A @ 80°C ambient (see website... | |
| SFP-Small Form - Factor Pluggable MSA |
| << Prev |