Samtec Inc. Card Edge Connectors MEC6-120-02-S-D-RA1

Description
Mini Edge Card Connector
Request a Quote Datasheet
Description
Mini Edge Card Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MEC6-120-02-S-D-RA1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MEC6-120-02-S-D-RA1
Card Edge Connectors MEC6-120-02-S-D-RA1
Mini Edge Card Connector

Mini Edge Card Connector

Buy Now
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec - 85T5565 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
85T5565
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec 85T5565
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC6-120-02-S-D-RA1 85T5565
Product Name Card Edge Connectors Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data