CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 40POS, SMD ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MEC6-120-02-L-DV-A | 85T5564 | 68AJ1808 |
| Product Name | Card Edge Connectors | Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec | Card Edge Conn, Dual Side, 40Pos, Smd Rohs Compliant Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector |