Samtec Inc. Edge Connectors PCIE-064-02-F-D-TH

Description
Samtec PCIE-064-02-F-D-TH Edge Connector
Request a Quote Datasheet
Description
Samtec PCIE-064-02-F-D-TH Edge Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Connectors - 7677036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7677036
Edge Connectors 7677036
Samtec PCIE-064-02-F-D-TH Edge Connector

Samtec PCIE-064-02-F-D-TH Edge Connector

Supplier's Site
Edge Connectors - 7677036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7677036P
Edge Connectors 7677036P
Samtec PCIE-064-02-F-D-TH Edge Connector

Samtec PCIE-064-02-F-D-TH Edge Connector

Supplier's Site
Card Edge Connectors - PCIE-064-02-F-D-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
PCIE-064-02-F-D-TH
Card Edge Connectors PCIE-064-02-F-D-TH
1.00 mm PCI Express Low Prof Edge Card C

1.00 mm PCI Express Low Prof Edge Card C

Buy Now
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Samtec - 11N6876 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Samtec
11N6876
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Samtec 11N6876
CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7677036 7677036P PCIE-064-02-F-D-TH 11N6876
Product Name Edge Connectors Edge Connectors Card Edge Connectors Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Coaxial Connectors - 1706973 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details