Samtec Inc. Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Samtec PCIE-LP-01-01-S-DV-A-K-TR

Description
CARD EDGE CONN, DUAL SIDE, 2POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:2 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 2POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:2 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Samtec - 61AC5527 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Samtec
61AC5527
Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Samtec 61AC5527
CARD EDGE CONN, DUAL SIDE, 2POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:2 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 2POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:2 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC5527
Product Name Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details