CARD EDGE CONN, DUAL, 64POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47AK6265 |
| Product Name | Card Edge Conn, Dual, 64Pos, Solder; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector |