Samtec Inc. Card Edge Conn, Dual, 98Pos, Solder; Card Edge Connector Type Samtec PCIE-G4-08-01-F-DV-A-K-TR

Description
CARD EDGE CONN, DUAL, 98POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL, 98POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 98Pos, Solder; Card Edge Connector Type Samtec - 47AK6266 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 98Pos, Solder; Card Edge Connector Type Samtec
47AK6266
Card Edge Conn, Dual, 98Pos, Solder; Card Edge Connector Type Samtec 47AK6266
CARD EDGE CONN, DUAL, 98POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 98POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK6266
Product Name Card Edge Conn, Dual, 98Pos, Solder; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details