0.80 mm Mini Edge Card Connector Vertica
CARD EDGE CONN, DUAL SIDE, 40 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:SolderRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MEC8-120-02-L-D-RA1 | 40AC1914 |
| Product Name | Card Edge Conn, Dual Side, 40 Pos, Smd; Card Edge Connector Type Samtec | |
| Connector Type | Card Edge Connector |