0.50 mm Mini Edge Card Connector, Vertic
CARD EDGE CONN, DUAL SIDE, 140POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Connector Type:Card Edge RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MEC5-070-01-L-RA-W1-TR | 61AC5523 |
| Product Name | Card Edge Connectors | Card Edge Conn, Dual Side, 140Pos, Th; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector |