Samtec Inc. Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Samtec PCIE-LP-04-01-S-DV-A-K-TR

Description
CARD EDGE CONN, DUAL SIDE, 8POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 8POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Samtec - 61AC5529 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Samtec
61AC5529
Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Samtec 61AC5529
CARD EDGE CONN, DUAL SIDE, 8POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 8POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC5529
Product Name Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products