Samtec Inc. Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec MEC8-120-02-L-DV-A

Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote Datasheet
Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.80 mm Mini Edge Card Connector Vertica

0.80 mm Mini Edge Card Connector Vertica

Buy Now
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec - 79X1544 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
79X1544
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec 79X1544
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC8-120-02-L-DV-A 79X1544
Product Name Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details