Samtec Inc. Board to Board & Mezzanine Connectors MEC8-110-02-L-D-RA1

Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote Datasheet
Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.80 mm Mini Edge Card Connector Vertica

0.80 mm Mini Edge Card Connector Vertica

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MEC8-110-02-L-D-RA1
Board to Board & Mezzanine Connectors MEC8-110-02-L-D-RA1
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec - 92P7434 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec
92P7434
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec 92P7434
CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge & Backplane Connector, Mec8 Series, Card Edge, Receptacle, 20, 0.8 Mm, Surface Mount Rohs Compliant Samtec - 79X1540 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Mec8 Series, Card Edge, Receptacle, 20, 0.8 Mm, Surface Mount Rohs Compliant Samtec
79X1540
Card Edge & Backplane Connector, Mec8 Series, Card Edge, Receptacle, 20, 0.8 Mm, Surface Mount Rohs Compliant Samtec 79X1540
Card Edge & Backplane Connector, MEC8 Series, Card Edge, Receptacle, 20, 0.8 mm, Surface Mount RoHS Compliant: Yes

Card Edge & Backplane Connector, MEC8 Series, Card Edge, Receptacle, 20, 0.8 mm, Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC8-110-02-L-D-RA1 MEC8-110-02-L-D-RA1 92P7434 79X1540
Product Name Board to Board & Mezzanine Connectors Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec Card Edge & Backplane Connector, Mec8 Series, Card Edge, Receptacle, 20, 0.8 Mm, Surface Mount Rohs Compliant Samtec
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details