Samtec Inc. Card Edge Connectors MEC6-150-02-L-D-RA1

Description
Mini Edge Card Connector
Request a Quote
Description
Mini Edge Card Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 100 Positions, SMD, part number 68R2130, is designed to mate with a card thickness of 1.60 mm (0.062"). It features a vertical micro edge card socket with a pitch of 0.635 mm (0.025"). The connector is constructed with a black LCP insulator and phosphor bronze contacts, available with gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C and has a current rating of 2.4 A per pin with a voltage rating of 210 VAC. The connector is RoHS compliant and supports high-speed channel performance, making it suitable for various applications. It is also lead-free solderable and has specific SMT lead coplanarity requirements.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 100 Positions, SMD, part number 68R2130, is designed to mate with a card thickness of 1.60 mm (0.062"). It features a vertical micro edge card socket with a pitch of 0.635 mm (0.025"). The connector is constructed with a black LCP insulator and phosphor bronze contacts, available with gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C and has a current rating of 2.4 A per pin with a voltage rating of 210 VAC. The connector is RoHS compliant and supports high-speed channel performance, making it suitable for various applications. It is also lead-free solderable and has specific SMT lead coplanarity requirements.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MEC6-150-02-L-D-RA1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MEC6-150-02-L-D-RA1
Card Edge Connectors MEC6-150-02-L-D-RA1
Mini Edge Card Connector

Mini Edge Card Connector

Buy Now
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec - 68R2130 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
68R2130
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec 68R2130
CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC6-RA Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC6-RA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC6-150-02-L-D-RA1 68R2130
Product Name Card Edge Connectors Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-3405 - Powell Electronics, Inc.
Nicomatic North America
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details