Samtec Inc. Card Edge Connectors MEC6-150-02-L-DV-A

Description
Mini Edge Card Connector
Request a Quote Datasheet
Description
Mini Edge Card Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MEC6-150-02-L-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MEC6-150-02-L-DV-A
Card Edge Connectors MEC6-150-02-L-DV-A
Mini Edge Card Connector

Mini Edge Card Connector

Buy Now
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec - 85T5572 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
85T5572
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec 85T5572
CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC6-150-02-L-DV-A 85T5572
Product Name Card Edge Connectors Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data