Samtec Inc. Card Edge Connectors MEC5-080-01-L-RA-W2-TR

Description
0.50 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet
Description
0.50 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Card Edge Connectors
MEC5-080-01-L-RA-W2-TR
Card Edge Connectors MEC5-080-01-L-RA-W2-TR
0.50 mm Mini Edge Card Connector, Vertic

0.50 mm Mini Edge Card Connector, Vertic

Buy Now
Card Edge Conn, Dual Side, 160Pos, Smd; Card Edge Connector Type Samtec - 61AC5526 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 160Pos, Smd; Card Edge Connector Type Samtec
61AC5526
Card Edge Conn, Dual Side, 160Pos, Smd; Card Edge Connector Type Samtec 61AC5526
CARD EDGE CONN, DUAL SIDE, 160POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:160 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC5-RA Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 160POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:160 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC5-RA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC5-080-01-L-RA-W2-TR 61AC5526
Product Name Card Edge Connectors Card Edge Conn, Dual Side, 160Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products