Contact Termination Type:Through Hole; Contact Material:Phosphor Bronze; Product Range:PCIE Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:98Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC0572 |
| Product Name | Contact Termination Type Samtec |
| Connector Type | Card Edge Connector |