Win Source Part Number: 1364406-PCIE-036-02-
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: PCI Express® (PCIe)
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: PCIE-036
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Color: Black
Number of Positions: 36
Number of Rows: 2
Termination: Solder, Staggered
Contact Material: Phosphor Bronze
Gender: Female
Pitch: 0.039" (1.00mm)
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Material - Insulation: Liquid Crystal Polymer (LCP)
CONN PCI EXP FMALE 36POS 0.039 Product overview: PCIE-036-02-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-PCIE-036-02-F-D-
1.00 mm PCI Express Low Prof Edge Card C
Samtec PCIE-036-02-F-D-RA Edge Connector
Samtec PCIE-036-02-F-D-RA Edge Connector
Card Edge & Backplane Connector, PCIE Series, PCIe, Receptacle, 36, 1 mm, Through Hole RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364406-PCIE-036-02-F-D-RA | 303-PCIE-036-02-F-D-RA | PCIE-036-02-F-D-RA | 7677026 | 7677026P | 89T8883 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Electronic Connector | Card Edge Connectors | Edge Connectors | Edge Connectors | Card Edge & Backplane Connector, Pcie Series, Pcie, Receptacle, 36, 1 Mm, Through Hole Rohs Compliant Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | |
| Termination | Solder, Staggered | Solder, Staggered | Solder | |||
| Mounting | Through Hole, Right Angle | Through hole |