Samtec Inc. Card Edge Conn, Dual Side, 98Pos, Smt; Card Edge Connector Type Samtec PCIE-G5-08-01-S-DP-A-WT-TR

Description
CARD EDGE CONN, DUAL SIDE, 98POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 98POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 98Pos, Smt; Card Edge Connector Type Samtec - 61AK8273 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 98Pos, Smt; Card Edge Connector Type Samtec
61AK8273
Card Edge Conn, Dual Side, 98Pos, Smt; Card Edge Connector Type Samtec 61AK8273
CARD EDGE CONN, DUAL SIDE, 98POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder

CARD EDGE CONN, DUAL SIDE, 98POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8273
Product Name Card Edge Conn, Dual Side, 98Pos, Smt; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products