1.00 mm Flex Stack, Flexible Micro Board
Manufacturer: Samtec Inc.
Win Source Part Number: 884523-MEC8-120-02-L
Series: MEC8 - DV
Operating Temperature Range: -55°C ~ 125°C
Features: 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Tray
Mounting: Surface Mount
Family Name: MEC8-120
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 78
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
CONN EDGE DUAL FMALE 40POS 0.031 Product overview: MEC8-120-02-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC8-120-02-L-DV
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MEC8-120-02-L-DV | 884523-MEC8-120-02-L-DV | 303-MEC8-120-02-L-DV |
| Product Name | Card Edge Connectors - Edgeboard Connectors - MEC8-120-02-L-DV | Dual Electronic Connector | |
| Connector Type | Card Edge Connector |