CONN EDGE DUAL FMALE 20POS 0.031 Product overview: MEC8-110-02-LM-DV-A-
1.00 mm Flex Stack, Flexible Micro Board
Win Source Part Number: 1078529-MEC8-110-02-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: MEC8 - DV
Number of Positions: 20
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Contact Type: Hairpin Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 104
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 2041119-1; 1775838-2; HSEC8-120-01-SM-DV-A
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MEC8-110
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-MEC8-110-02-LM-DV-A-K | MEC8-110-02-LM-DV-A-K | 1078529-MEC8-110-02-LM-DV-A-K |
| Product Name | Dual Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | |
| Gender | Female / Jack |