Samtec Inc. Card Edge Connectors MMT-106-01-T-MT

Description
2.00 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet
Description
2.00 mm Mini Edge Card Connector, Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Card Edge Connectors
MMT-106-01-T-MT
Card Edge Connectors MMT-106-01-T-MT
2.00 mm Mini Edge Card Connector, Vertic

2.00 mm Mini Edge Card Connector, Vertic

Buy Now
Header, 2.0Mm, Smd, 2X6 Position; Connector Systems Samtec - 85T5689 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X6 Position; Connector Systems Samtec
85T5689
Header, 2.0Mm, Smd, 2X6 Position; Connector Systems Samtec 85T5689
HEADER, 2.0MM, SMD, 2X6 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X6 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-106-01-T-MT 85T5689
Product Name Card Edge Connectors Header, 2.0Mm, Smd, 2X6 Position; Connector Systems Samtec
Connector Type Card Edge Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data