Samtec Inc. Card Edge Conn, Dual, 36Pos, Solder; Card Edge Connector Type Samtec PCIE-G4-01-01-S-DV-WT-K-TR

Description
CARD EDGE CONN, DUAL, 36POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL, 36POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 36Pos, Solder; Card Edge Connector Type Samtec - 47AK6261 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 36Pos, Solder; Card Edge Connector Type Samtec
47AK6261
Card Edge Conn, Dual, 36Pos, Solder; Card Edge Connector Type Samtec 47AK6261
CARD EDGE CONN, DUAL, 36POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 36POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK6261
Product Name Card Edge Conn, Dual, 36Pos, Solder; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Nicomatic North America
View Details