Samtec Inc. Card Edge Conn, Dual Side, 20Pos, Edge; Card Edge Connector Type Samtec MEC8-110-02-L-D-EM2

Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote
Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.80 mm Mini Edge Card Connector Vertica

0.80 mm Mini Edge Card Connector Vertica

Buy Now
Card Edge Conn, Dual Side, 20Pos, Edge; Card Edge Connector Type Samtec - 33P6036 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Edge; Card Edge Connector Type Samtec
33P6036
Card Edge Conn, Dual Side, 20Pos, Edge; Card Edge Connector Type Samtec 33P6036
CARD EDGE CONN, DUAL SIDE, 20POS, EDGE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, EDGE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Connector Rohs Compliant Samtec - 68AJ1810 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
68AJ1810
Connector Rohs Compliant Samtec 68AJ1810
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC8-110-02-L-D-EM2 33P6036 68AJ1810
Product Name Card Edge Conn, Dual Side, 20Pos, Edge; Card Edge Connector Type Samtec Connector Rohs Compliant Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details