CARD EDGE CONN, DUAL SIDE, 16POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61AC5532 |
| Product Name | Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector |