Samtec Inc. Card Edge Connectors MECT-115-01-M-D-RA1

Description
0.80 mm SFP+ Edge Card Connector
Request a Quote Datasheet
Description
0.80 mm SFP+ Edge Card Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - MECT-115-01-M-D-RA1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
MECT-115-01-M-D-RA1
Card Edge Connectors MECT-115-01-M-D-RA1
0.80 mm SFP+ Edge Card Connector

0.80 mm SFP+ Edge Card Connector

Buy Now
Pluggable Connectors - MECT-115-01-M-D-RA1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
MECT-115-01-M-D-RA1
Pluggable Connectors MECT-115-01-M-D-RA1
CONN SFP+ RCPT 30POS SLD R/A SMD

CONN SFP+ RCPT 30POS SLD R/A SMD

Supplier's Site Datasheet
I/o Conn, Sfp+, Rcpt, 30Pos, R/a, Smt; Connector Type Samtec - 73P4941 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Sfp+, Rcpt, 30Pos, R/a, Smt; Connector Type Samtec
73P4941
I/o Conn, Sfp+, Rcpt, 30Pos, R/a, Smt; Connector Type Samtec 73P4941
I/O CONN, SFP+, RCPT, 30POS, R/A, SMT; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:MECT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

I/O CONN, SFP+, RCPT, 30POS, R/A, SMT; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:MECT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Conn, Sfp+, Rcpt, 30Pos, R/a, Smt Rohs Compliant Samtec - 30AJ4529 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Sfp+, Rcpt, 30Pos, R/a, Smt Rohs Compliant Samtec
30AJ4529
I/o Conn, Sfp+, Rcpt, 30Pos, R/a, Smt Rohs Compliant Samtec 30AJ4529
I/O CONN, SFP+, RCPT, 30POS, R/A, SMT ROHS COMPLIANT: YES

I/O CONN, SFP+, RCPT, 30POS, R/A, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MECT-115-01-M-D-RA1 MECT-115-01-M-D-RA1 73P4941 30AJ4529
Product Name Card Edge Connectors Pluggable Connectors I/o Conn, Sfp+, Rcpt, 30Pos, R/a, Smt; Connector Type Samtec I/o Conn, Sfp+, Rcpt, 30Pos, R/a, Smt Rohs Compliant Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details