Samtec Inc. Card Edge Conn, Dual, 164Pos, Solder; Card Edge Connector Type Samtec PCIE-G4-16-01-S-DV-A-K

Description
CARD EDGE CONN, DUAL, 164POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL, 164POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 164Pos, Solder; Card Edge Connector Type Samtec - 47AK6272 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 164Pos, Solder; Card Edge Connector Type Samtec
47AK6272
Card Edge Conn, Dual, 164Pos, Solder; Card Edge Connector Type Samtec 47AK6272
CARD EDGE CONN, DUAL, 164POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 164POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK6272
Product Name Card Edge Conn, Dual, 164Pos, Solder; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Standard Edge Connectors - 2-530664-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Solder Eyelet
Mounting Board Mount
View Details
3 suppliers